Newark, An Avnet Company Standoff, Hex Female, Nylon6.6, 12Mm, M3; Standoff Material Duratool D01490

Description
STANDOFF, HEX FEMALE, NYLON6.6, 12MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, NYLON6.6, 12MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon6.6, 12Mm, M3; Standoff Material Duratool - 24R6109 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon6.6, 12Mm, M3; Standoff Material Duratool
24R6109
Standoff, Hex Female, Nylon6.6, 12Mm, M3; Standoff Material Duratool 24R6109
STANDOFF, HEX FEMALE, NYLON6.6, 12MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON6.6, 12MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6109
Product Name Standoff, Hex Female, Nylon6.6, 12Mm, M3; Standoff Material Duratool
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers