Newark, An Avnet Company Standoff, Hex Female, Nylon6.6, 10Mm, M3; Standoff Material Duratool D01489

Description
STANDOFF, HEX FEMALE, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Nylon6.6, 10Mm, M3; Standoff Material Duratool - 24R6108 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon6.6, 10Mm, M3; Standoff Material Duratool
24R6108
Standoff, Hex Female, Nylon6.6, 10Mm, M3; Standoff Material Duratool 24R6108
STANDOFF, HEX FEMALE, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON6.6, 10MM, M3; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6108
Product Name Standoff, Hex Female, Nylon6.6, 10Mm, M3; Standoff Material Duratool
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-6440-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 1613633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details