Newark, An Avnet Company Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool D01454

Description
PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.5mm; External Width:3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.5mm; External Width:3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool - 24R6073 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool
24R6073
Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool 24R6073
PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.5mm; External Width:3mm; Product Range:- RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON6.6, NATURAL; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.5mm; External Width:3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 24R6073
Product Name Pcb Spacer Support, Nylon6.6, Natural; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Spacers - 2240366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details