Newark, An Avnet Company Screws, Button, M8, 12Mm; Thread Size Imperial Duratool D01447

Description
SCREWS, BUTTON, M8, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREWS, BUTTON, M8, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Button, M8, 12Mm; Thread Size Imperial Duratool - 83X7181 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Button, M8, 12Mm; Thread Size Imperial Duratool
83X7181
Screws, Button, M8, 12Mm; Thread Size Imperial Duratool 83X7181
SCREWS, BUTTON, M8, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREWS, BUTTON, M8, 12MM; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:12mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7181
Product Name Screws, Button, M8, 12Mm; Thread Size Imperial Duratool
Head Type Hexagon Head; Other; Hex Head
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Pan Head
Standard Drives Torx
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Setscrew, 1 1/4 in. Long, Qty 25 - SS25S125 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details