SCREWS, BUTTON, M6, 20MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 83X7180 |
| Product Name | Screws, Button, M6, 20Mm; Thread Size Imperial Duratool |
| Head Type | Hexagon Head; Other; Hex Head |