Newark, An Avnet Company Screws, Button, M5, 10Mm; Thread Size Imperial Duratool D01440

Description
SCREWS, BUTTON, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel 10.9; Screw Head Style:Button Head Hex Socket; Product Range:
Datasheet
Description
SCREWS, BUTTON, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel 10.9; Screw Head Style:Button Head Hex Socket; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Button, M5, 10Mm; Thread Size Imperial Duratool - 83X7174 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Button, M5, 10Mm; Thread Size Imperial Duratool
83X7174
Screws, Button, M5, 10Mm; Thread Size Imperial Duratool 83X7174
SCREWS, BUTTON, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel 10.9; Screw Head Style:Button Head Hex Socket; Product Range:

SCREWS, BUTTON, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel 10.9; Screw Head Style:Button Head Hex Socket; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7174
Product Name Screws, Button, M5, 10Mm; Thread Size Imperial Duratool
Head Type Button Head; Hexagon Head; Socket Head Cap; Other; Button Head Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Hardware - 278461 - RS Components, Ltd.
Specs
Standard Drives Philips / Frearson; Phillips
Material Steel
Finish Clear passivated, galvanised
View Details
6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M4 x 0.7 Cap Screw, 25 mm Long, Qty 50 - SH4MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details