Newark, An Avnet Company Screws, Button, M4, 16Mm; Thread Size Imperial Duratool D01439

Description
SCREWS, BUTTON, M4, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREWS, BUTTON, M4, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Button, M4, 16Mm; Thread Size Imperial Duratool - 83X7173 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Button, M4, 16Mm; Thread Size Imperial Duratool
83X7173
Screws, Button, M4, 16Mm; Thread Size Imperial Duratool 83X7173
SCREWS, BUTTON, M4, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREWS, BUTTON, M4, 16MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:16mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7173
Product Name Screws, Button, M4, 16Mm; Thread Size Imperial Duratool
Head Type Hexagon Head; Other; Hex Head
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Inverted Type B - T126 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Screw, Stainless Steel, Black - 58-26-309-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details