SCREWS, BUTTON, M4, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 83X7171 |
| Product Name | Screws, Button, M4, 10Mm; Thread Size Imperial Duratool |
| Head Type | Hexagon Head; Other; Hex Head |