Newark, An Avnet Company Screws, Button, M3, 10Mm; Thread Size Imperial Duratool D01434

Description
SCREWS, BUTTON, M3, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREWS, BUTTON, M3, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screws, Button, M3, 10Mm; Thread Size Imperial Duratool - 83X7168 - Newark, An Avnet Company
Chicago, IL, United States
Screws, Button, M3, 10Mm; Thread Size Imperial Duratool
83X7168
Screws, Button, M3, 10Mm; Thread Size Imperial Duratool 83X7168
SCREWS, BUTTON, M3, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREWS, BUTTON, M3, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7168
Product Name Screws, Button, M3, 10Mm; Thread Size Imperial Duratool
Head Type Hexagon Head; Other; Hex Head
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M4 x 0.7 Setscrew, 16 mm Long, Qty 50 - SS4MS16 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M3 X 0.50 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M3
View Details