Newark, An Avnet Company Screw, Set, M6, 10Mm; Thread Size Imperial Duratool D01430

Description
SCREW, SET, M6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREW, SET, M6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Set, M6, 10Mm; Thread Size Imperial Duratool - 83X7164 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Set, M6, 10Mm; Thread Size Imperial Duratool
83X7164
Screw, Set, M6, 10Mm; Thread Size Imperial Duratool 83X7164
SCREW, SET, M6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREW, SET, M6, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7164
Product Name Screw, Set, M6, 10Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
1/4-20 Cap Screw, 1 1/2 in. Long, Qty 25 - SH25S150 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details