Newark, An Avnet Company Screw, Set, M5, 10Mm; Thread Size Imperial Duratool D01428

Description
SCREW, SET, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREW, SET, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Set, M5, 10Mm; Thread Size Imperial Duratool - 83X7162 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Set, M5, 10Mm; Thread Size Imperial Duratool
83X7162
Screw, Set, M5, 10Mm; Thread Size Imperial Duratool 83X7162
SCREW, SET, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREW, SET, M5, 10MM; Thread Size - Imperial:-; Thread Size - Metric:M5; Screw Length:10mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7162
Product Name Screw, Set, M5, 10Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details