Newark, An Avnet Company Screw, Set, M4, 4Mm; Thread Size Imperial Duratool D01425

Description
SCREW, SET, M4, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREW, SET, M4, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Set, M4, 4Mm; Thread Size Imperial Duratool - 83X7159 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Set, M4, 4Mm; Thread Size Imperial Duratool
83X7159
Screw, Set, M4, 4Mm; Thread Size Imperial Duratool 83X7159
SCREW, SET, M4, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREW, SET, M4, 4MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:4mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7159
Product Name Screw, Set, M4, 4Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Setscrew, 1 1/2 in. Long, Qty 25 - SS25S150 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details