Newark, An Avnet Company Screw, Set, M3, 3Mm; Thread Size Imperial Duratool D01423

Description
SCREW, SET, M3, 3MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet
Description
SCREW, SET, M3, 3MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Set, M3, 3Mm; Thread Size Imperial Duratool - 83X7157 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Set, M3, 3Mm; Thread Size Imperial Duratool
83X7157
Screw, Set, M3, 3Mm; Thread Size Imperial Duratool 83X7157
SCREW, SET, M3, 3MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

SCREW, SET, M3, 3MM; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:3mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Head; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7157
Product Name Screw, Set, M3, 3Mm; Thread Size Imperial Duratool
Screw Type Set Screw
Head Type Hexagon Head; Other; Hex Head
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 25 mm Long, Qty 25 - SS6MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Machine Screw - 335-1087-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details