Newark, An Avnet Company Socket Screw, M4, Nylon 6.6; Thread Size Imperial Duratool D01337

Description
SOCKET SCREW, M4, NYLON 6.6; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:-; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOCKET SCREW, M4, NYLON 6.6; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:-; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, M4, Nylon 6.6; Thread Size Imperial Duratool - 15P1498 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, M4, Nylon 6.6; Thread Size Imperial Duratool
15P1498
Socket Screw, M4, Nylon 6.6; Thread Size Imperial Duratool 15P1498
SOCKET SCREW, M4, NYLON 6.6; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:-; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

SOCKET SCREW, M4, NYLON 6.6; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:-; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 15P1498
Product Name Socket Screw, M4, Nylon 6.6; Thread Size Imperial Duratool
Material Nylon 6.6 (Polyamide 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details