Newark, An Avnet Company Socket Screw, M6, Polypropylene; Thread Size Imperial Duratool D01306

Description
SOCKET SCREW, M6, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes
Description
SOCKET SCREW, M6, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, M6, Polypropylene; Thread Size Imperial Duratool - 15P1469 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, M6, Polypropylene; Thread Size Imperial Duratool
15P1469
Socket Screw, M6, Polypropylene; Thread Size Imperial Duratool 15P1469
SOCKET SCREW, M6, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

SOCKET SCREW, M6, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 15P1469
Product Name Socket Screw, M6, Polypropylene; Thread Size Imperial Duratool
Material PP (Polypropylene); Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43981 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 66H8074 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.1875 inch (4.76 mm)
View Details