Newark, An Avnet Company Socket Screw, M4/m5, Polypropylene; Thread Size Imperial Duratool D01305

Description
SOCKET SCREW, M4/M5, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOCKET SCREW, M4/M5, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, M4/m5, Polypropylene; Thread Size Imperial Duratool - 15P1468 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, M4/m5, Polypropylene; Thread Size Imperial Duratool
15P1468
Socket Screw, M4/m5, Polypropylene; Thread Size Imperial Duratool 15P1468
SOCKET SCREW, M4/M5, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

SOCKET SCREW, M4/M5, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:-; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 15P1468
Product Name Socket Screw, M4/m5, Polypropylene; Thread Size Imperial Duratool
Material PP (Polypropylene); Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Black - 58-26-309-26 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details