Newark, An Avnet Company Socket Screw, M3, Polypropylene; Thread Size Imperial Duratool D01304

Description
SOCKET SCREW, M3, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes
Description
SOCKET SCREW, M3, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, M3, Polypropylene; Thread Size Imperial Duratool - 15P1467 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, M3, Polypropylene; Thread Size Imperial Duratool
15P1467
Socket Screw, M3, Polypropylene; Thread Size Imperial Duratool 15P1467
SOCKET SCREW, M3, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

SOCKET SCREW, M3, POLYPROPYLENE; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:-; Fastener Plating:-; Fastener Material:PP (Polypropylene); Screw Head Style:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 15P1467
Product Name Socket Screw, M3, Polypropylene; Thread Size Imperial Duratool
Material PP (Polypropylene); Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Venting Sealing Screw -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/4-20 Setscrew, 1 1/2 in. Long, Qty 25 - SS25S150 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details