Newark, An Avnet Company Socket Screw, Electrical, 40Mm; Thread Size Metric Duratool D00779

Description
SOCKET SCREW, ELECTRICAL, 40MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: NA
Datasheet
Description
SOCKET SCREW, ELECTRICAL, 40MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, Electrical, 40Mm; Thread Size Metric Duratool - 83X7146 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, Electrical, 40Mm; Thread Size Metric Duratool
83X7146
Socket Screw, Electrical, 40Mm; Thread Size Metric Duratool 83X7146
SOCKET SCREW, ELECTRICAL, 40MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: NA

SOCKET SCREW, ELECTRICAL, 40MM; Thread Size - Metric:M3.5; Thread Size - Imperial:-; Screw Length:40mm; Fastener Material:Mild Steel; Fastener Plating:Nickel; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 83X7146
Product Name Socket Screw, Electrical, 40Mm; Thread Size Metric Duratool
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Material Steel; Mild Steel
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 12 mm Long, Qty 25 - SS6MS12 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Machine Screw - RM2.5X8-2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details