Newark, An Avnet Company Screw, Nylon 6.6, M6, 16Mm; Thread Size Metric Duratool D00701

Description
SCREW, NYLON 6.6, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, NYLON 6.6, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Nylon 6.6, M6, 16Mm; Thread Size Metric Duratool - 74M0931 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Nylon 6.6, M6, 16Mm; Thread Size Metric Duratool
74M0931
Screw, Nylon 6.6, M6, 16Mm; Thread Size Metric Duratool 74M0931
SCREW, NYLON 6.6, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, NYLON 6.6, M6, 16MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 74M0931
Product Name Screw, Nylon 6.6, M6, 16Mm; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
1/8 in. Hex Key for 1/4-20 Setscrew, Qty 10 - HK018 - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Inch 1/4"
View Details