Newark, An Avnet Company Screw, Nylon 6.6, M3, 10Mm; Thread Size Metric Duratool D00688

Description
SCREW, NYLON 6.6, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, NYLON 6.6, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Nylon 6.6, M3, 10Mm; Thread Size Metric Duratool - 74M0918 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Nylon 6.6, M3, 10Mm; Thread Size Metric Duratool
74M0918
Screw, Nylon 6.6, M3, 10Mm; Thread Size Metric Duratool 74M0918
SCREW, NYLON 6.6, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, NYLON 6.6, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 74M0918
Product Name Screw, Nylon 6.6, M3, 10Mm; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Screw - 14581A4/316L0803088 - BUMAX®
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Machine Screw - 335-1099-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Cap Screw, 6 mm Long, Qty 50 - SH4MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M4
View Details