Newark, An Avnet Company Jobber Drill, Hss, 5.5Mm; Drill Bit Size Metric Duratool D00481

Description
JOBBER DRILL, HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
JOBBER DRILL, HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Hss, 5.5Mm; Drill Bit Size Metric Duratool - 74M0810 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Hss, 5.5Mm; Drill Bit Size Metric Duratool
74M0810
Jobber Drill, Hss, 5.5Mm; Drill Bit Size Metric Duratool 74M0810
JOBBER DRILL, HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, HSS, 5.5MM; Drill Bit Size Metric:5.5mm; Drill Bit Size Imperial:-; Effective Length:57mm; Overall Length:93mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M0810
Product Name Jobber Drill, Hss, 5.5Mm; Drill Bit Size Metric Duratool
Diameter 0.217 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.57 inch (40 mm)
Material High Speed Steel; Hss
View Details
11/32 Carbide Jobber Drill with Composite Tip - 220-3438 11/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details