Newark, An Avnet Company Jobber Drill, Hss, 2.5Mm; Drill Bit Size Metric Duratool D00473

Description
JOBBER DRILL, HSS, 2.5MM; Drill Bit Size Metric:2.5mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
JOBBER DRILL, HSS, 2.5MM; Drill Bit Size Metric:2.5mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Hss, 2.5Mm; Drill Bit Size Metric Duratool - 74M0802 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Hss, 2.5Mm; Drill Bit Size Metric Duratool
74M0802
Jobber Drill, Hss, 2.5Mm; Drill Bit Size Metric Duratool 74M0802
JOBBER DRILL, HSS, 2.5MM; Drill Bit Size Metric:2.5mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, HSS, 2.5MM; Drill Bit Size Metric:2.5mm; Drill Bit Size Imperial:-; Effective Length:30mm; Overall Length:57mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M0802
Product Name Jobber Drill, Hss, 2.5Mm; Drill Bit Size Metric Duratool
Diameter 0.098 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Auger Drill Bit - 53402 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
Auger Drill Bit - 35-899 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details