ROLLING WORKSHOP, PLASTIC; Carrying Case Material:Plastic; External Height:712mm; External Width:315mm; External Depth:485mm; Product Range:-; Case Material:Plastic; Material:Plastic; Type:Tool Box RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 58M5452 |
| Product Name | Rolling Workshop, Plastic; Carrying Case Material Duratool |