SCREW, COUNTERSUNK POZIDRIVE, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 94M6669 |
| Product Name | Screw, Countersunk Pozidrive, M5, 10Mm; Thread Size Metric Duratool |
| Head Type | Flat Head; Other; Flat / Countersunk Head Pozidriv |
| Material | Steel; Steel |
| Finish | Zinc Plated |