Newark, An Avnet Company Terminals - CFS-TV-1025 CFS-TV-1025

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003455-CFS-TV-1025 Color: Yellow Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation Material: PVC Tab Width: 6.35 mm Categories: Terminals Alternative Parts (Cross-Reference): 19069-0209; CSS-TV-1008; CMS-DY-1025; CSS-TV-1010; 165085; 2-32994-1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Wire/Cable Gauge: 12 AWG
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003455-CFS-TV-1025 Color: Yellow Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation Material: PVC Tab Width: 6.35 mm Categories: Terminals Alternative Parts (Cross-Reference): 19069-0209; CSS-TV-1008; CMS-DY-1025; CSS-TV-1010; 165085; 2-32994-1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Wire/Cable Gauge: 12 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - CFS-TV-1025 - 1003455-CFS-TV-1025 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - CFS-TV-1025
1003455-CFS-TV-1025
Terminals - CFS-TV-1025 1003455-CFS-TV-1025
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003455-CFS-TV-1025 Color: Yellow Termination: Crimp Contact Material: Copper Contact Plating: Tin Insulation Material: PVC Tab Width: 6.35 mm Categories: Terminals Alternative Parts (Cross-Reference): 19069-0209; CSS-TV-1008; CMS-DY-1025; CSS-TV-1010; 165085; 2-32994-1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Wire/Cable Gauge: 12 AWG

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003455-CFS-TV-1025
Color: Yellow
Termination: Crimp
Contact Material: Copper
Contact Plating: Tin
Insulation Material: PVC
Tab Width: 6.35 mm
Categories: Terminals
Alternative Parts (Cross-Reference): 19069-0209; CSS-TV-1008; CMS-DY-1025; CSS-TV-1010; 165085; 2-32994-1;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Wire/Cable Gauge: 12 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1003455-CFS-TV-1025
Product Name Terminals - CFS-TV-1025
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details