Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024422-BDW93B
Mounting: SMD (SMT)
Polarity: NPN
Power Dissipation: 80 W
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: TO-220
Alternative Parts (Cross-Reference): KSE44H11TU; D45H11; D44H11; D44H11TU; BDW94C;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Max Power Dissipation: 80 W
Collector Emitter Breakdown Voltage: 80 V
Collector Emitter Voltage (VCEO): 2 V
hFE Min: 750
Max Collector Current: 12 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024422-BDW93B |
| Product Name | OEM Parts - OEM Parts (A - B) - BDW93B |