Newark, An Avnet Company OEM Parts - OEM Parts (A - B) - BDV67A BDV67A

Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049070-BDV67A Mounting: SMD (SMT) Polarity: NPN Power Dissipation: 125 W Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: TO-247 Alternative Parts (Cross-Reference): BDV67ABDV67A.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 125 W Collector Emitter Breakdown Voltage: 100 V Collector Emitter Voltage (VCEO): 2 V hFE Min: 1000 Max Collector Current: 16 A Transition Frequency: 6 MHz
Request a Quote
Description
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049070-BDV67A Mounting: SMD (SMT) Polarity: NPN Power Dissipation: 125 W Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: TO-247 Alternative Parts (Cross-Reference): BDV67ABDV67A.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 125 W Collector Emitter Breakdown Voltage: 100 V Collector Emitter Voltage (VCEO): 2 V hFE Min: 1000 Max Collector Current: 16 A Transition Frequency: 6 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BDV67A - 1049070-BDV67A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BDV67A
1049070-BDV67A
OEM Parts - OEM Parts (A - B) - BDV67A 1049070-BDV67A
Manufacturer: Multicomp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049070-BDV67A Mounting: SMD (SMT) Polarity: NPN Power Dissipation: 125 W Number of Pins: 3 Categories: OEM Parts(A-B) Case / Package: TO-247 Alternative Parts (Cross-Reference): BDV67ABDV67A.; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C REACH SVHC: No SVHC Max Power Dissipation: 125 W Collector Emitter Breakdown Voltage: 100 V Collector Emitter Voltage (VCEO): 2 V hFE Min: 1000 Max Collector Current: 16 A Transition Frequency: 6 MHz

Manufacturer: Multicomp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049070-BDV67A
Mounting: SMD (SMT)
Polarity: NPN
Power Dissipation: 125 W
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: TO-247
Alternative Parts (Cross-Reference): BDV67ABDV67A.;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
REACH SVHC: No SVHC
Max Power Dissipation: 125 W
Collector Emitter Breakdown Voltage: 100 V
Collector Emitter Voltage (VCEO): 2 V
hFE Min: 1000
Max Collector Current: 16 A
Transition Frequency: 6 MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049070-BDV67A
Product Name OEM Parts - OEM Parts (A - B) - BDV67A
Unlock Full Specs
to access all available technical data