CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:71206 Series; Connector Type:DIN AudioRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99K0383 |
| Product Name | Connector, Din, Jack, 8 Position; No. Of Contacts Prehkeytec |
| Connector Type | Audio / Video; DIN Connector |