Newark, An Avnet Company Rf Cable Assembly, Bnc Str Plug, 20M; Connector To Connector Vdc 98Y2579

Description
RF CABLE ASSEMBLY, BNC STR PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, BNC STR PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Bnc Str Plug, 20M; Connector To Connector Vdc - 98Y2579 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 20M; Connector To Connector Vdc
98Y2579
Rf Cable Assembly, Bnc Str Plug, 20M; Connector To Connector Vdc 98Y2579
RF CABLE ASSEMBLY, BNC STR PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y2579
Product Name Rf Cable Assembly, Bnc Str Plug, 20M; Connector To Connector Vdc
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details