Newark, An Avnet Company Rf Cable Assembly, Bnc Str Plug, 5M; Connector To Connector Vdc 98Y2576

Description
RF CABLE ASSEMBLY, BNC STR PLUG, 5M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, BNC STR PLUG, 5M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Bnc Str Plug, 5M; Connector To Connector Vdc - 98Y2576 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 5M; Connector To Connector Vdc
98Y2576
Rf Cable Assembly, Bnc Str Plug, 5M; Connector To Connector Vdc 98Y2576
RF CABLE ASSEMBLY, BNC STR PLUG, 5M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 5M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Colour:Black; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y2576
Product Name Rf Cable Assembly, Bnc Str Plug, 5M; Connector To Connector Vdc
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details