Newark, An Avnet Company Rf Cable Assembly, Bnc Str Plug, 3M; Connector To Connector Vdc 98Y2575

Description
RF CABLE ASSEMBLY, BNC STR PLUG, 3M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:9.9ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSEMBLY, BNC STR PLUG, 3M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:9.9ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assembly, Bnc Str Plug, 3M; Connector To Connector Vdc - 98Y2575 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Str Plug, 3M; Connector To Connector Vdc
98Y2575
Rf Cable Assembly, Bnc Str Plug, 3M; Connector To Connector Vdc 98Y2575
RF CABLE ASSEMBLY, BNC STR PLUG, 3M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:9.9ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STR PLUG, 3M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:9.9ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y2575
Product Name Rf Cable Assembly, Bnc Str Plug, 3M; Connector To Connector Vdc
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1757232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/ftp
View Details