Newark, An Avnet Company Cable, Hdmi Plug, 700Mm, 36Awg, Black; Connector To Connector Vdc 98Y2562

Description
CABLE, HDMI PLUG, 700MM, 36AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:2.3ft; Cable Length - Metric:700mm; Jacket Colour:Black; Product Range:Contractor Ultra-Thin HDMI; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 700MM, 36AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:2.3ft; Cable Length - Metric:700mm; Jacket Colour:Black; Product Range:Contractor Ultra-Thin HDMI; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 700Mm, 36Awg, Black; Connector To Connector Vdc - 98Y2562 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 700Mm, 36Awg, Black; Connector To Connector Vdc
98Y2562
Cable, Hdmi Plug, 700Mm, 36Awg, Black; Connector To Connector Vdc 98Y2562
CABLE, HDMI PLUG, 700MM, 36AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:2.3ft; Cable Length - Metric:700mm; Jacket Colour:Black; Product Range:Contractor Ultra-Thin HDMI; SVHC:No SVHC RoHS Compliant: Yes

CABLE, HDMI PLUG, 700MM, 36AWG, BLACK; Connector to Connector:HDMI Plug to HDMI Plug; Cable Length - Imperial:2.3ft; Cable Length - Metric:700mm; Jacket Colour:Black; Product Range:Contractor Ultra-Thin HDMI; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y2562
Product Name Cable, Hdmi Plug, 700Mm, 36Awg, Black; Connector To Connector Vdc
Cable Length 2.3 ft (7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers