CIRCUIT BREAKER, 10A; Product Range:201 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CBE, CSA, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 98K6387 |
| Product Name | Circuit Breaker, 10A; Product Range Eta |
| Rated AC Voltage | 250 volts |