Newark, An Avnet Company Plug Mains, Swiss, Black; Connector Type Steffen 98K5760

Description
PLUG MAINS, SWISS, BLACK; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015); Fuse RoHS Compliant: Yes
Datasheet
Description
PLUG MAINS, SWISS, BLACK; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015); Fuse RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Mains, Swiss, Black; Connector Type Steffen - 98K5760 - Newark, An Avnet Company
Chicago, IL, United States
Plug Mains, Swiss, Black; Connector Type Steffen
98K5760
Plug Mains, Swiss, Black; Connector Type Steffen 98K5760
PLUG MAINS, SWISS, BLACK; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015); Fuse RoHS Compliant: Yes

PLUG MAINS, SWISS, BLACK; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015); Fuse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5760
Product Name Plug Mains, Swiss, Black; Connector Type Steffen
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details