CIRCUIT BREAKER, 5A; Product Range:1410 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CBE, CSA, EN, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 98K5692 |
| Product Name | Circuit Breaker, 5A; Product Range Eta |
| Rated AC Voltage | 240 volts |