Newark, An Avnet Company Circuit Breaker, 1A; Product Range Eta 98K5690

Description
CIRCUIT BREAKER, 1A; Product Range:1410 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CBE, CSA, EN, RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, 1A; Product Range:1410 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CBE, CSA, EN, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 1A; Product Range Eta - 98K5690 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1A; Product Range Eta
98K5690
Circuit Breaker, 1A; Product Range Eta 98K5690
CIRCUIT BREAKER, 1A; Product Range:1410 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CBE, CSA, EN, RoHS Compliant: Yes

CIRCUIT BREAKER, 1A; Product Range:1410 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CBE, CSA, EN, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 98K5690
Product Name Circuit Breaker, 1A; Product Range Eta
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - T12-211N-2.8-ND - DigiKey
Specs
Rated Current 2.8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details