Newark, An Avnet Company Iec, Receptacle, 10 A; Iec Connector Type Apsa 98K5408

Description
IEC, RECEPTACLE, 10 A; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Type:IEC; Contact Termination:Screw RoHS Compliant: Yes
Datasheet
Description
IEC, RECEPTACLE, 10 A; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Type:IEC; Contact Termination:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec, Receptacle, 10 A; Iec Connector Type Apsa - 98K5408 - Newark, An Avnet Company
Chicago, IL, United States
Iec, Receptacle, 10 A; Iec Connector Type Apsa
98K5408
Iec, Receptacle, 10 A; Iec Connector Type Apsa 98K5408
IEC, RECEPTACLE, 10 A; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Type:IEC; Contact Termination:Screw RoHS Compliant: Yes

IEC, RECEPTACLE, 10 A; IEC Connector Type:IEC C15 Socket; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Connector Type:IEC; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5408
Product Name Iec, Receptacle, 10 A; Iec Connector Type Apsa
Termination Screw
Unlock Full Specs
to access all available technical data