Newark, An Avnet Company Dc-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Solahd 98H3673

Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Solahd - 98H3673 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Solahd
98H3673
Dc-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Solahd 98H3673
DC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 98H3673
Product Name Dc-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Solahd
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC AC Wall Power Adapters - 237-1888-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers