Newark, An Avnet Company Micro Sw, Spring Plunger, Dpdt, 20A 250V; Microswitch Type Zf Electronics 98B1412

Description
MICRO SW, SPRING PLUNGER, DPDT, 20A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICRO SW, SPRING PLUNGER, DPDT, 20A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sw, Spring Plunger, Dpdt, 20A 250V; Microswitch Type Zf Electronics - 98B1412 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Spring Plunger, Dpdt, 20A 250V; Microswitch Type Zf Electronics
98B1412
Micro Sw, Spring Plunger, Dpdt, 20A 250V; Microswitch Type Zf Electronics 98B1412
MICRO SW, SPRING PLUNGER, DPDT, 20A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICRO SW, SPRING PLUNGER, DPDT, 20A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Spring Plunger; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:20A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 98B1412
Product Name Micro Sw, Spring Plunger, Dpdt, 20A 250V; Microswitch Type Zf Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Configuration Normally Open (NO); Normally Closed (NC)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2326165 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details