Newark, An Avnet Company Switch, Pushbutton, Spst-No, 16A, 250V; Product Range Zf Electronics 98B1380

Description
SWITCH, PUSHBUTTON, SPST-NO, 16A, 250V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 16A, 250V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 16A, 250V; Product Range Zf Electronics - 98B1380 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 16A, 250V; Product Range Zf Electronics
98B1380
Switch, Pushbutton, Spst-No, 16A, 250V; Product Range Zf Electronics 98B1380
SWITCH, PUSHBUTTON, SPST-NO, 16A, 250V; Product Range:F80 Series; Contact Configuration:SPST-N O; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 16A, 250V; Product Range:F80 Series; Contact Configuration:SPST-NO; Switch Operation:-; Switch Terminals:Quick Connect; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Actuator Diameter:0.22" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 98B1380
Product Name Switch, Pushbutton, Spst-No, 16A, 250V; Product Range Zf Electronics
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364700-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details