Newark, An Avnet Company Fibre Optic 45Deg Adapter, St Simplex; Convert From Fibre Optic Connector Tuk 97Y9460

Description
FIBRE OPTIC 45DEG ADAPTER, ST SIMPLEX; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:45° Angle Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC 45DEG ADAPTER, ST SIMPLEX; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:45° Angle Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic 45Deg Adapter, St Simplex; Convert From Fibre Optic Connector Tuk - 97Y9460 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic 45Deg Adapter, St Simplex; Convert From Fibre Optic Connector Tuk
97Y9460
Fibre Optic 45Deg Adapter, St Simplex; Convert From Fibre Optic Connector Tuk 97Y9460
FIBRE OPTIC 45DEG ADAPTER, ST SIMPLEX; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:45° Angle Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FIBRE OPTIC 45DEG ADAPTER, ST SIMPLEX; Convert From Fibre Optic Connector:ST; Convert To Fibre Optic Connector:ST; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:45° Angle Adapter; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9460
Product Name Fibre Optic 45Deg Adapter, St Simplex; Convert From Fibre Optic Connector Tuk
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details