FIBRE OPTIC 45DEG ADAPTER, LC DUPLEX; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:45° Angle Adapter; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97Y9458 |
| Product Name | Fibre Optic 45Deg Adapter, Lc Duplex; Convert From Fibre Optic Connector Tuk |
| Connector Type | Fibre Channel Connectors |