The Hole Cutter, 9Way, D Type, Rear Mount, part number 67T1732, features a shaft diameter of 8mm and a length of 83.5mm. This product is designed for precision cutting applications, making it suitable for various engineering projects. The specific design allows for rear mounting, which may be advantageous in certain setups. The product does not have a RoHS compliance status listed. Engineers should consider this tool for its specific dimensions and mounting type when evaluating options for their cutting needs.
HOLE CUTTER, 9WAY, D TYPE, REAR MOUNT; Tip / Nozzle O.D.:-; Shaft Diameter:8mm; Length:83.5mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67T1732 |
| Product Name | Hole Cutter, 9Way, D Type, Rear Mount; Tip / Nozzle O.d. Duratool |