The Circular Hand Hole Cutter, 12.5mm x 8mm, is designed for creating precise holes in various materials, including sheet steel, stainless steel, non-ferrous metals, and plastics. It features heat-treated steel punches and dies that ensure burr-free holes up to 2 mm thick in steel and 3 mm thick in aluminum. The cutter utilizes friction-reducing thrust bearings, which significantly reduce the force required for operation by approximately 65%. This tool is suitable for a range of applications, making it ideal for switchgear manufacturers, electricians, plumbers, and hobbyists. It is compatible with the hydraulic kit 940-0000 for enhanced performance.
CIRCULAR HAND HOLE CUTTER, 12.5MM X 8MM; Tip / Nozzle O.D.:-; Shaft Diameter:8mm; Length:12.5mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 55T8260 |
| Product Name | Circular Hand Hole Cutter, 12.5Mm X 8Mm; Tip / Nozzle O.d. Duratool |