Newark, An Avnet Company Audio/video Cable, Hdmi, 1M, Black; Connector Type A Pro Signal 96T7446

Description
AUDIO/VIDEO CABLE, HDMI, 1M, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
AUDIO/VIDEO CABLE, HDMI, 1M, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio/video Cable, Hdmi, 1M, Black; Connector Type A Pro Signal - 96T7446 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Hdmi, 1M, Black; Connector Type A Pro Signal
96T7446
Audio/video Cable, Hdmi, 1M, Black; Connector Type A Pro Signal 96T7446
AUDIO/VIDEO CABLE, HDMI, 1M, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

AUDIO/VIDEO CABLE, HDMI, 1M, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96T7446
Product Name Audio/video Cable, Hdmi, 1M, Black; Connector Type A Pro Signal
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Video Converters - 1778789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3527 ft (1.07 dm)
View Details