Newark, An Avnet Company Cable Assembly, Hdmi, 500Mm, Black; Connector Type A Pro Signal 96T7445

Description
CABLE ASSEMBLY, HDMI, 500MM, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, HDMI, 500MM, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Hdmi, 500Mm, Black; Connector Type A Pro Signal - 96T7445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Hdmi, 500Mm, Black; Connector Type A Pro Signal
96T7445
Cable Assembly, Hdmi, 500Mm, Black; Connector Type A Pro Signal 96T7445
CABLE ASSEMBLY, HDMI, 500MM, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

CABLE ASSEMBLY, HDMI, 500MM, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:20"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96T7445
Product Name Cable Assembly, Hdmi, 500Mm, Black; Connector Type A Pro Signal
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Harnessing, Adaptation for ETAS measuring technique, ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details