Newark, An Avnet Company Audio Cable, 3.5Mm Stereo To Rca/phono, 1.8M; Connector Type A Pro Signal 96T7442

Description
AUDIO CABLE, 3.5MM STEREO TO RCA/PHONO, 1.8M; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AUDIO CABLE, 3.5MM STEREO TO RCA/PHONO, 1.8M; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 3.5Mm Stereo To Rca/phono, 1.8M; Connector Type A Pro Signal - 96T7442 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable, 3.5Mm Stereo To Rca/phono, 1.8M; Connector Type A Pro Signal
96T7442
Audio Cable, 3.5Mm Stereo To Rca/phono, 1.8M; Connector Type A Pro Signal 96T7442
AUDIO CABLE, 3.5MM STEREO TO RCA/PHONO, 1.8M; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO CABLE, 3.5MM STEREO TO RCA/PHONO, 1.8M; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:5.9ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96T7442
Product Name Audio Cable, 3.5Mm Stereo To Rca/phono, 1.8M; Connector Type A Pro Signal
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers