Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
NEWARK, AN AVNET COMPANY
96M7957 -- 16-1C TFFN 26 STR BC 90C 600V WHT/BLU SPIRAL COPPER FIELDS
Newark, An Avnet Company
16-1C Tffn 26 Str Bc 90C 600V Wht/blu Spiral Copper Fields
96M7957
Description
16-1C TFFN 26 STR BC 90C 600V WHT/BLU SPIRAL
Newark, An Avnet Company
Done
Description
16-1C TFFN 26 STR BC 90C 600V WHT/BLU SPIRAL
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
16-1C Tffn 26 Str Bc 90C 600V Wht/blu Spiral Copper Fields
96M7957
16-1C Tffn 26 Str Bc 90C 600V Wht/blu Spiral Copper Fields
96M7957
16-1C TFFN 26 STR BC 90C 600V WHT/BLU SPIRAL
16-1C TFFN 26 STR BC 90C 600V WHT/BLU SPIRAL
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
96M7957
Product Name
16-1C Tffn 26 Str Bc 90C 600V Wht/blu Spiral Copper Fields
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Green PVC Single Wire
56010150
View Details
Amphenol Communications Solutions
QSFP+
10114734-4070LF
Specs
Cable Length
22.97 ft (70 dm)
Connector Type
Cable Assembly
Rated Temperature
-40 to 85 C (-40 to 185 F)
View Details
Douglas Electrical Components
Custom Harnessing: Cable Harnesses
Specs
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
TE Connectivity
Labels and Industrial Warning Signs
005930-000
View Details