PCB, HI FREQ D/S, 100X160; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2018); External Length / Height:100mm; Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 96K6392 |
| Product Name | Pcb, Hi Freq D/s, 100X160; Board Type Cif |
| Category | Developement Board |