Newark, An Avnet Company 3-1/8 Square Piezo Horn Tweeter; Driver Type Mcm Audio Select 96K1142

Description
3-1/8" Square Piezo Horn Tweeter; Driver Type:Tweeter; External Width - Metric:86.4mm; Impedance:-; Power Rating Nom:75W; Sound Level SPL:91dB; External Width - Imperial:3.402"; Frequency Response Min:2kHz; Speaker Shape:Square RoHS Compliant: Yes
Datasheet
Description
3-1/8" Square Piezo Horn Tweeter; Driver Type:Tweeter; External Width - Metric:86.4mm; Impedance:-; Power Rating Nom:75W; Sound Level SPL:91dB; External Width - Imperial:3.402"; Frequency Response Min:2kHz; Speaker Shape:Square RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-1/8 Square Piezo Horn Tweeter; Driver Type Mcm Audio Select - 96K1142 - Newark, An Avnet Company
Chicago, IL, United States
3-1/8 Square Piezo Horn Tweeter; Driver Type Mcm Audio Select
96K1142
3-1/8 Square Piezo Horn Tweeter; Driver Type Mcm Audio Select 96K1142
3-1/8" Square Piezo Horn Tweeter; Driver Type:Tweeter; External Width - Metric:86.4mm; Impedance:-; Power Rating Nom:75W; Sound Level SPL:91dB; External Width - Imperial:3.402"; Frequency Response Min:2kHz; Speaker Shape:Square RoHS Compliant: Yes

3-1/8" Square Piezo Horn Tweeter; Driver Type:Tweeter; External Width - Metric:86.4mm; Impedance:-; Power Rating Nom:75W; Sound Level SPL:91dB; External Width - Imperial:3.402"; Frequency Response Min:2kHz; Speaker Shape:Square RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 96K1142
Product Name 3-1/8 Square Piezo Horn Tweeter; Driver Type Mcm Audio Select
SPL 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details